American Electronic Components, Inc. Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool SDA3Z-40K-D

Description
CONTACTOR, 40A, 40-480VAC, DIN RAIL; Load Current:40A; Operating Voltage Max:480VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 40A, 40-480VAC, DIN RAIL; Load Current:40A; Operating Voltage Max:480VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool - 11AC0398 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool
11AC0398
Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool 11AC0398
CONTACTOR, 40A, 40-480VAC, DIN RAIL; Load Current:40A; Operating Voltage Max:480VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes

CONTACTOR, 40A, 40-480VAC, DIN RAIL; Load Current:40A; Operating Voltage Max:480VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 11AC0398
Product Name Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Contactors - 3596-GXNC14CD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200121340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
S008 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details