American Electronic Components, Inc. Sensor, Float Switch, Spdt, 240Vac; Operating Pressure Max Durakool FCSC3820

Description
SENSOR, FLOAT SWITCH, SPDT, 240VAC; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:F- Series RoHS Compliant: Yes
Datasheet
Description
SENSOR, FLOAT SWITCH, SPDT, 240VAC; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:F- Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Float Switch, Spdt, 240Vac; Operating Pressure Max Durakool - 27W5180 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spdt, 240Vac; Operating Pressure Max Durakool
27W5180
Sensor, Float Switch, Spdt, 240Vac; Operating Pressure Max Durakool 27W5180
SENSOR, FLOAT SWITCH, SPDT, 240VAC; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:F- Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPDT, 240VAC; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:F- Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 27W5180
Product Name Sensor, Float Switch, Spdt, 240Vac; Operating Pressure Max Durakool
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - vibration - 159300244 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Float Switches - 1919513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp 275 F (135 C)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details