American Electronic Components, Inc. Thermal Pad, 73.7X104.4Mm, 0.127Mm; Thickness Durakool DTP3

Description
THERMAL PAD, 73.7X104.4MM, 0.127MM; Thickness:0.127mm; Conductive Material:Aluminium; Thermal Conductivity:-; Thermal Impedance:0.48°C/W; Volume Resistivity:-; External Length:73.7mm; External Width:104.4mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMAL PAD, 73.7X104.4MM, 0.127MM; Thickness:0.127mm; Conductive Material:Aluminium; Thermal Conductivity:-; Thermal Impedance:0.48°C/W; Volume Resistivity:-; External Length:73.7mm; External Width:104.4mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, 73.7X104.4Mm, 0.127Mm; Thickness Durakool - 15AC9761 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 73.7X104.4Mm, 0.127Mm; Thickness Durakool
15AC9761
Thermal Pad, 73.7X104.4Mm, 0.127Mm; Thickness Durakool 15AC9761
THERMAL PAD, 73.7X104.4MM, 0.127MM; Thickness:0.127mm; Conductive Material:Aluminium; Thermal Conductivity:-; Thermal Impedance:0.48°C/W; Volume Resistivity:-; External Length:73.7mm; External Width:104.4mm; Product Range:- RoHS Compliant: Yes

THERMAL PAD, 73.7X104.4MM, 0.127MM; Thickness:0.127mm; Conductive Material:Aluminium; Thermal Conductivity:-; Thermal Impedance:0.48°C/W; Volume Resistivity:-; External Length:73.7mm; External Width:104.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 15AC9761
Product Name Thermal Pad, 73.7X104.4Mm, 0.127Mm; Thickness Durakool
Unlock Full Specs
to access all available technical data

Similar Products

PCM phase change material for communications equipment and wireless stations - SP350P - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Electrically Isolating Epoxy Features Ultra High Heat Transfer Capability - EP5TC-80 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 2457301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details