DP6-OC-24VAC/DC is an industrial relay with transistor output, rated for 0.5 A at 70 V DC, designed for 35 mm DIN rail mounting per EN 50022. It features screw terminals supporting 0.2 to 4 mm² wires and is equipped with a green LED indicator. The input control circuit is rated for 24 V AC/DC, consuming 0.3 VA or 0.3 W. Switching frequency is up to 10 kHz. Insulation rated voltage between input and output is 3,000 V AC, with an insulation category of C250 and pollution degree 2. The operating ambient temperature range is from -40 °C to +55 °C, storage from -40 °C to +70 °C. Dimensions are 80 mm × 6.2 mm × 93.8 mm, and weight is 40 g. Protection class is IP 20, and it meets environmental protection standard RTI IEC 61810-7.
POWER RELAY, 24VAC/DC, 500mA, DIN RAIL; Contact Configuration:-; Coil Voltage:24V; Contact Current:500mA; Product Range:DP6-OC Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 78M6780 |
| Product Name | Power Relay, 24Vac/dc, 500Ma, Din Rail; Contact Configuration Durakool |
| Features | Latching |