American Electronic Components, Inc. Power Relay Spdt-Co 24Vac/dc 6A Din Rail; Contact Configuration Durakool DP6-1P-24VAC/DC

Description
POWER RELAY SPDT-CO 24VAC/DC 6A DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:DP6-1P Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Description
POWER RELAY SPDT-CO 24VAC/DC 6A DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:DP6-1P Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay Spdt-Co 24Vac/dc 6A Din Rail; Contact Configuration Durakool - 78M6783 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Spdt-Co 24Vac/dc 6A Din Rail; Contact Configuration Durakool
78M6783
Power Relay Spdt-Co 24Vac/dc 6A Din Rail; Contact Configuration Durakool 78M6783
POWER RELAY SPDT-CO 24VAC/DC 6A DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:DP6-1P Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

POWER RELAY SPDT-CO 24VAC/DC 6A DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:DP6-1P Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 78M6783
Product Name Power Relay Spdt-Co 24Vac/dc 6A Din Rail; Contact Configuration Durakool
Features Latching
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393204-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 26M7323 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 2452295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Power Relays, Over 2 Amps - Z2155-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers