The DM84 is an industrial relay with 2C/O or 2NO contacts, designed for PCB or plug-in socket mounting, measuring 29 × 12.7 × 15.7 mm and weighing 14 g. It supports contact materials AgNi, AgNi/Au 5 µm, and AgSnO₂, with a rated current of 8 A and maximum switching voltage of 400 V AC / 300 V DC. Coil voltages range from DC 3-110 V and AC 50/60 Hz 12-240 V, with DC power consumption of 0.4-0.48 W. It features 5000 V AC coil-to-contact insulation, 10 mm creepage and clearance, and operates from -40 °C to +70 °C (AC) or +85 °C (DC). Electrical life exceeds 10⁵ cycles at rated load; mechanical life exceeds 3 × 10⁷ cycles. IP40 or IP67 cover options are available. The part DM84-2012-35-1012 uses AgNi contacts, 2C/O arrangement, IP67 cover, and a 12 V DC coil, consistent with the series.
RELAY, DPST, 250VAC, 24VDC, 8A; Contact Configuration:DPST; Coil Voltage:12VDC; Contact Current:8A; Product Range:DM84 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 78M6763 |
| Product Name | Relay, Dpst, 250Vac, 24Vdc, 8A; Contact Configuration Durakool |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Single Throw |