American Electronic Components, Inc. Tilt Switch; Supply Voltage Dc Min Durakool A1-003

Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:A1 Series; Contact Current Max:500mA; Contact Resistance Max:30mohm; Maximum Included Angle:15° RoHS Compliant: No
Datasheet
Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:A1 Series; Contact Current Max:500mA; Contact Resistance Max:30mohm; Maximum Included Angle:15° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch; Supply Voltage Dc Min Durakool - 93F2796 - Newark, An Avnet Company
Chicago, IL, United States
Tilt Switch; Supply Voltage Dc Min Durakool
93F2796
Tilt Switch; Supply Voltage Dc Min Durakool 93F2796
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:A1 Series; Contact Current Max:500mA; Contact Resistance Max:30mohm; Maximum Included Angle:15° RoHS Compliant: No

TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:A1 Series; Contact Current Max:500mA; Contact Resistance Max:30mohm; Maximum Included Angle:15° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Tilt Switches
Product Number 93F2796
Product Name Tilt Switch; Supply Voltage Dc Min Durakool
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSBA1P - NKK Switches
Specs
Trigger Tilt Switch
Supply Voltage 5 volts
Switching Current 0.0200 amps
View Details
3 suppliers
MEMS Programmable Tilt Switch - SQ-PTS Series - SignalQuest, Inc.
Specs
Trigger Tilt Switch
Form Factor Element / Chip
Type MEMS
View Details
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
Specs
Trigger Tilt Switch
View Details
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CM1370 - Comus International
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range 60 degrees
Switching Current 0.2500 amps
View Details