American Electronic Components, Inc. Tilt Switch; Supply Voltage Dc Min Durakool 20176

Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:45°; Output Current:1.7A; Product Range:-; Contact Current Max:1.7A; Must Break Angle:35°; Must Make Angle:10° RoHS Compliant: No
Datasheet
Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:45°; Output Current:1.7A; Product Range:-; Contact Current Max:1.7A; Must Break Angle:35°; Must Make Angle:10° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch; Supply Voltage Dc Min Durakool - 01C6702 - Newark, An Avnet Company
Chicago, IL, United States
Tilt Switch; Supply Voltage Dc Min Durakool
01C6702
Tilt Switch; Supply Voltage Dc Min Durakool 01C6702
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:45°; Output Current:1.7A; Product Range:-; Contact Current Max:1.7A; Must Break Angle:35°; Must Make Angle:10° RoHS Compliant: No

TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:45°; Output Current:1.7A; Product Range:-; Contact Current Max:1.7A; Must Break Angle:35°; Must Make Angle:10° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Tilt Switches
Product Number 01C6702
Product Name Tilt Switch; Supply Voltage Dc Min Durakool
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSA01 - NKK Switches
Specs
Trigger Tilt Switch
View Details
4 suppliers
Tilt Warning System - SlopeAlert™ - Rieker, Inc.
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range -55 to 90 degrees
Number of Axes 2
View Details
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
Specs
Trigger Tilt Switch
View Details
Damper Tilt Switch - SP-1162 - Mercury Displacement Industries, Inc. (MDI, Inc.)
Mercury Displacement Industries, Inc. (MDI, Inc.)
Specs
Trigger Tilt Switch
Type Mercury
View Details