Damar AeroSystems LED LAMP/BULB 150T3QCL

Description
LAMP, 19MM, 150W, 12V. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, 19MM, 150W, 12V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 221965666 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
221965666
LED LAMP/BULB 221965666
LAMP, 19MM, 150W, 12V. FREE 2 YEAR RADWELL WARRANTY

LAMP, 19MM, 150W, 12V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 221965666
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED White Lighting - 1416-L128-3080EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers