Dalton Hydraulic Cylinders DALTON TR3 Cylinder - 2" Bore X 16" Stroke TR3-2016

Description
DALTON TR3 3250PSI Hydraulic Tie-Rod Cylinder: The NEW DALTON TR3 is a breakthrough in hydraulic cylinders technology. The TR3 is trated to 3250PSI continuous pressure, making it the strongest tie-rod cylinder in the industry. The zinc-plated tie-rod bolts, all-steel construction and powder-coated finish give it unsurpassed corrosion resistance and make it easily serviced in-the-field, and good looking for years to come. We added both NPT & SAE ports to make it easy to fit into any application, side or top ports. We think you'll be so impressed we even gave it a 5-Year warranty against manufacturers defects. The DALTON TR3; Like no other tie-rod you've seen. Double-Acting All Steel Contruction Induction Hardened Chrome Rod High-Strength Zinc-Plated Tie-Rods Hallite 775 Piston Seal SAE & NPT Ports for Flexible Mounting Industry's Best Warranty - 5 YEARS Standard Color is BLACK
Description
DALTON TR3 3250PSI Hydraulic Tie-Rod Cylinder: The NEW DALTON TR3 is a breakthrough in hydraulic cylinders technology. The TR3 is trated to 3250PSI continuous pressure, making it the strongest tie-rod cylinder in the industry. The zinc-plated tie-rod bolts, all-steel construction and powder-coated finish give it unsurpassed corrosion resistance and make it easily serviced in-the-field, and good looking for years to come. We added both NPT & SAE ports to make it easy to fit into any application, side or top ports. We think you'll be so impressed we even gave it a 5-Year warranty against manufacturers defects. The DALTON TR3; Like no other tie-rod you've seen. Double-Acting All Steel Contruction Induction Hardened Chrome Rod High-Strength Zinc-Plated Tie-Rods Hallite 775 Piston Seal SAE & NPT Ports for Flexible Mounting Industry's Best Warranty - 5 YEARS Standard Color is BLACK

Suppliers

Company
Product
Description
Supplier Links
DALTON TR3 Cylinder - 2" Bore X 16" Stroke - TR3-2016 - Dalton Hydraulic Cylinders
Blaine, TN, USA
DALTON TR3 Cylinder - 2" Bore X 16" Stroke
TR3-2016
DALTON TR3 Cylinder - 2" Bore X 16" Stroke TR3-2016
DALTON TR3 3250PSI Hydraulic Tie-Rod Cylinder: The NEW DALTON TR3 is a breakthrough in hydraulic cylinders technology. The TR3 is trated to 3250PSI continuous pressure, making it the strongest tie-rod cylinder in the industry. The zinc-plated tie-rod bolts, all-steel construction and powder-coated finish give it unsurpassed corrosion resistance and make it easily serviced in-the-field, and good looking for years to come. We added both NPT & SAE ports to make it easy to fit into any application, side or top ports. We think you'll be so impressed we even gave it a 5-Year warranty against manufacturers defects. The DALTON TR3; Like no other tie-rod you've seen. Double-Acting All Steel Contruction Induction Hardened Chrome Rod High-Strength Zinc-Plated Tie-Rods Hallite 775 Piston Seal SAE & NPT Ports for Flexible Mounting Industry's Best Warranty - 5 YEARS Standard Color is BLACK

DALTON TR3 3250PSI Hydraulic Tie-Rod Cylinder:

The NEW DALTON TR3 is a breakthrough in hydraulic cylinders technology. The TR3 is trated to 3250PSI continuous pressure, making it the strongest tie-rod cylinder in the industry. The zinc-plated tie-rod bolts, all-steel construction and powder-coated finish give it unsurpassed corrosion resistance and make it easily serviced in-the-field, and good looking for years to come. We added both NPT & SAE ports to make it easy to fit into any application, side or top ports. We think you'll be so impressed we even gave it a 5-Year warranty against manufacturers defects. The DALTON TR3; Like no other tie-rod you've seen.

  • Double-Acting
  • All Steel Contruction
  • Induction Hardened Chrome Rod
  • High-Strength Zinc-Plated Tie-Rods
  • Hallite 775 Piston Seal
  • SAE & NPT Ports for Flexible Mounting
  • Industry's Best Warranty - 5 YEARS
  • Standard Color is BLACK
Supplier's Site

Technical Specifications

  Dalton Hydraulic Cylinders
Product Category Hydraulic Cylinders
Product Number TR3-2016
Product Name DALTON TR3 Cylinder - 2" Bore X 16" Stroke
Stroke 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Vertical Block Cylinders - 60371 - Jergens, Inc.
Specs
Stroke 0.6250 inch (15.87 mm)
Operating Pressure 5000 psi (3519 m H2O)
Cylinder Action Single
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 2008804 - RS Components, Ltd.
Specs
Stroke 0.2362 inch (6 mm)
Rated Load/Force 64000 lbs (29025 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Micro-Hydraulic Cylinders -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 1.18 to 9.84 inch (30 to 250 mm)
Operating Pressure 2901 psi (2041 m H2O)
Cylinder Configuration Simple
View Details