Dalton Hydraulic Cylinders Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 14" Stroke DBH-5014-WT

Description
DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
Description
DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK

Suppliers

Company
Product
Description
Supplier Links
Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 14" Stroke - DBH-5014-WT - Dalton Hydraulic Cylinders
Blaine, TN, USA
Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 14" Stroke
DBH-5014-WT
Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 14" Stroke DBH-5014-WT
DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK

DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features:

  • Double-Acting
  • Superior Quality Chrome Plated & Polished Rod
  • Honed & Finished Steel Tube
  • Top NPT Ports Standard
  • Top Quality Seals
  • 4 Year Warranty
  • Standard Color is BLACK
Supplier's Site

Technical Specifications

  Dalton Hydraulic Cylinders
Product Category Hydraulic Cylinders
Product Number DBH-5014-WT
Product Name Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 14" Stroke
Stroke 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HJ G Gravity Return Hydraulic Cylinder WLL ton 100 - 5211100112040 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Top Flange Swing Cylinders - 60662 - Jergens, Inc.
Specs
Rated Load/Force 2600 lbs (1179 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Easymotion Hydraulic Linear Actuators - E-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details