Dalton Hydraulic Cylinders Welded Hydraulic Cylinder - Clevis Ends - 4" Bore X 4" Stroke DBH-4004-WC

Description
DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year Warranty Standard Color is BLACK * NOTE: Ports may not be as pictured. Depending on stock, ports may be perpendicular to pin-holes. If this will affect your installation, please call to verify for your application.
Description
DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year Warranty Standard Color is BLACK * NOTE: Ports may not be as pictured. Depending on stock, ports may be perpendicular to pin-holes. If this will affect your installation, please call to verify for your application.

Suppliers

Company
Product
Description
Supplier Links
Welded Hydraulic Cylinder - Clevis Ends - 4" Bore X 4" Stroke - DBH-4004-WC - Dalton Hydraulic Cylinders
Blaine, TN, USA
Welded Hydraulic Cylinder - Clevis Ends - 4" Bore X 4" Stroke
DBH-4004-WC
Welded Hydraulic Cylinder - Clevis Ends - 4" Bore X 4" Stroke DBH-4004-WC
DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year Warranty Standard Color is BLACK * NOTE: Ports may not be as pictured. Depending on stock, ports may be perpendicular to pin-holes. If this will affect your installation, please call to verify for your application.

DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features:

  • Double-Acting
  • Superior Quality Chrome Plated & Polished Rod
  • Honed & Finished Steel Tube
  • Welded-On Clevis Standard, Threaded-On Available
  • Side NPT Ports Standard; Top Ports Available
  • Top Quality Seals
  • 4 Year Warranty
  • Standard Color is BLACK

* NOTE: Ports may not be as pictured. Depending on stock, ports may be perpendicular to pin-holes.
If this will affect your installation, please call to verify for your application.

Supplier's Site

Technical Specifications

  Dalton Hydraulic Cylinders
Product Category Hydraulic Cylinders
Product Number DBH-4004-WC
Product Name Welded Hydraulic Cylinder - Clevis Ends - 4" Bore X 4" Stroke
Stroke 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 2008775 - RS Components, Ltd.
Specs
Stroke 0.2362 inch (6 mm)
Rated Load/Force 20000 lbs (9070 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details