Hertz Kompressoren Marine Compressor HW-166

Description
With these products, HERTZ KOMPRESSOREN has become one of the leading manufacturers of compressors for shipping and offshore technology worldwide. In particular the low maintenance 3 -stage air-cooled starting air compressors (compared with the traditionally used 2-stage water- cooled compressors) contribute significantly to modern ship operation concepts.
Description
With these products, HERTZ KOMPRESSOREN has become one of the leading manufacturers of compressors for shipping and offshore technology worldwide. In particular the low maintenance 3 -stage air-cooled starting air compressors (compared with the traditionally used 2-stage water- cooled compressors) contribute significantly to modern ship operation concepts.

Suppliers

Company
Product
Description
Supplier Links
Marine Compressor - HW-166 - Hertz Kompressoren
Istanbul, Turkey
Marine Compressor
HW-166
Marine Compressor HW-166
With these products, HERTZ KOMPRESSOREN has become one of the leading manufacturers of compressors for shipping and offshore technology worldwide. In particular the low maintenance 3 -stage air-cooled starting air compressors (compared with the traditionally used 2-stage water- cooled compressors) contribute significantly to modern ship operation concepts.

With these products, HERTZ KOMPRESSOREN has become one of the leading manufacturers of compressors for shipping and offshore technology worldwide.
In particular the low maintenance 3 -stage air-cooled starting air compressors (compared with the traditionally used 2-stage water- cooled compressors) contribute significantly to modern ship operation concepts.

Supplier's Site

Technical Specifications

  Hertz Kompressoren
Product Category Air Compressors
Product Number HW-166
Product Name Marine Compressor
Mass Flow Capacity 3885 to 7088 SCFM (6603 to 12047 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details