Hertz Kompressoren Mobile Rotary Screw Air Compressors HPA 640

Description
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 640 allows with its 85 l tank up to 9 hours and 18 hours respectively.
Description
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 640 allows with its 85 l tank up to 9 hours and 18 hours respectively.

Suppliers

Company
Product
Description
Supplier Links
Mobile Rotary Screw Air Compressors - HPA 640 - Hertz Kompressoren
Istanbul, Turkey
Mobile Rotary Screw Air Compressors
HPA 640
Mobile Rotary Screw Air Compressors HPA 640
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 640 allows with its 85 l tank up to 9 hours and 18 hours respectively.

Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 640 allows with its 85 l tank up to 9 hours and 18 hours respectively.

Supplier's Site

Technical Specifications

  Hertz Kompressoren
Product Category Air Compressors
Product Number HPA 640
Product Name Mobile Rotary Screw Air Compressors
Compressor Technology Rotary Screw
Lubrication Style Lubricated
Mass Flow Capacity 226 to 7769 SCFM (384 to 13206 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Twin Rotary Screw Compressor with Direct Drive - HSD Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 827 to 3044 SCFM (1406 to 5174 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details