Hertz Kompressoren Mobile Rotary Screw Air Compressors HPA 1000

Description
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 500 allows with its 85 l tank up to 9 hours and 18 hours respectively.
Description
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 500 allows with its 85 l tank up to 9 hours and 18 hours respectively.

Suppliers

Company
Product
Description
Supplier Links
Mobile Rotary Screw Air Compressors - HPA 1000 - Hertz Kompressoren
Istanbul, Turkey
Mobile Rotary Screw Air Compressors
HPA 1000
Mobile Rotary Screw Air Compressors HPA 1000
Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 500 allows with its 85 l tank up to 9 hours and 18 hours respectively.

Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is ideal for two pneumatic breakers with its 5.0 m3/min. capacity at 7 bar. The HPA 340 has a specially designed composite fuel tank with 50 l capacity. This is the biggest tank capacity ever achieved at this size and provides up to 7 hours continuous working at full load and 16 hours at partial load. HPA 500 allows with its 85 l tank up to 9 hours and 18 hours respectively.

Supplier's Site

Technical Specifications

  Hertz Kompressoren
Product Category Air Compressors
Product Number HPA 1000
Product Name Mobile Rotary Screw Air Compressors
Compressor Technology Rotary Screw
Lubrication Style Lubricated
Mass Flow Capacity 265 to 12466 SCFM (450 to 21189 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details