Daisy Data Displays, Inc. Military Shipboard PC 4555AA Series

Description
This 18.1" LCD Flat Panel PC with integrated touch screen is the perfect solution for your shipboard systems. Pentium M Processor and 512 MB RAM, expandable up to 2 GB Drive Integrated 14-key keypad and pointing device provide a versatile and efficient user interface COTS (commercial off the shelf) design is a cost effective product using the industry latest technology to comply with demanding Extremely rugged design to meet with military standards Shock and Vibe 901D, Grade A Airborne Noise MIL Standard 740-1 EMI MIL Standard 461 & 462 Low power consumption provides you reliablility without the extra expense of a cooling device.
Description
This 18.1" LCD Flat Panel PC with integrated touch screen is the perfect solution for your shipboard systems. Pentium M Processor and 512 MB RAM, expandable up to 2 GB Drive Integrated 14-key keypad and pointing device provide a versatile and efficient user interface COTS (commercial off the shelf) design is a cost effective product using the industry latest technology to comply with demanding Extremely rugged design to meet with military standards Shock and Vibe 901D, Grade A Airborne Noise MIL Standard 740-1 EMI MIL Standard 461 & 462 Low power consumption provides you reliablility without the extra expense of a cooling device.

Suppliers

Company
Product
Description
Supplier Links
Military Shipboard PC - 4555AA Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Military Shipboard PC
4555AA Series
Military Shipboard PC 4555AA Series
This 18.1" LCD Flat Panel PC with integrated touch screen is the perfect solution for your shipboard systems. Pentium M Processor and 512 MB RAM, expandable up to 2 GB Drive Integrated 14-key keypad and pointing device provide a versatile and efficient user interface COTS (commercial off the shelf) design is a cost effective product using the industry latest technology to comply with demanding Extremely rugged design to meet with military standards Shock and Vibe 901D, Grade A Airborne Noise MIL Standard 740-1 EMI MIL Standard 461 & 462 Low power consumption provides you reliablility without the extra expense of a cooling device.

This 18.1" LCD Flat Panel PC with integrated touch screen is the perfect solution for your shipboard systems.

  • Pentium M Processor and 512 MB RAM, expandable up to 2 GB Drive
  • Integrated 14-key keypad and pointing device provide a versatile and efficient user interface
  • COTS (commercial off the shelf) design is a cost effective product using the industry latest technology to comply with demanding
  • Extremely rugged design to meet with military standards
  • Shock and Vibe 901D, Grade A
  • Airborne Noise MIL Standard 740-1
  • EMI MIL Standard 461 & 462
  • Low power consumption provides you reliablility without the extra expense of a cooling device.
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Computers
Product Number 4555AA Series
Product Name Military Shipboard PC
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-12A2SE71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details