Daisy Data Displays, Inc. Mobile Flat Panel Wireless PC 4550AA Series

Description
Mobile rugged PC with color display, housed in a NEMA 4X stainless steel enclosure with polycarbonate viewing window, integrated ruggedized full-travel keyboard. NEMA 4X Stainless Steel Enclosure, Durable Wireless Design Suitable for Forklift and Mobile Applications Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 10.4" Viewing Cone up to 170°, Resolutions to 640 X 480, 350 NITs Standard Brightness, and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window Small Compact Design for Secure Mounting and Safe Clear Driving Visiblity Low power Single Board Computer, VIA Cyrix III 667 MHz CPU, 256 MB RAM, 2 GB Compact Flash Drive, 10/100 BaseT Ethernet Onboard, PC/104 Connector 802.11G Wireless Network
Description
Mobile rugged PC with color display, housed in a NEMA 4X stainless steel enclosure with polycarbonate viewing window, integrated ruggedized full-travel keyboard. NEMA 4X Stainless Steel Enclosure, Durable Wireless Design Suitable for Forklift and Mobile Applications Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 10.4" Viewing Cone up to 170°, Resolutions to 640 X 480, 350 NITs Standard Brightness, and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window Small Compact Design for Secure Mounting and Safe Clear Driving Visiblity Low power Single Board Computer, VIA Cyrix III 667 MHz CPU, 256 MB RAM, 2 GB Compact Flash Drive, 10/100 BaseT Ethernet Onboard, PC/104 Connector 802.11G Wireless Network

Suppliers

Company
Product
Description
Supplier Links
Mobile Flat Panel Wireless PC - 4550AA Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Mobile Flat Panel Wireless PC
4550AA Series
Mobile Flat Panel Wireless PC 4550AA Series
Mobile rugged PC with color display, housed in a NEMA 4X stainless steel enclosure with polycarbonate viewing window, integrated ruggedized full-travel keyboard. NEMA 4X Stainless Steel Enclosure, Durable Wireless Design Suitable for Forklift and Mobile Applications Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements Active Matrix (TFT) Flat Panel Display in 10.4" Viewing Cone up to 170°, Resolutions to 640 X 480, 350 NITs Standard Brightness, and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window Small Compact Design for Secure Mounting and Safe Clear Driving Visiblity Low power Single Board Computer, VIA Cyrix III 667 MHz CPU, 256 MB RAM, 2 GB Compact Flash Drive, 10/100 BaseT Ethernet Onboard, PC/104 Connector 802.11G Wireless Network

Mobile rugged PC with color display, housed in a NEMA 4X stainless steel enclosure with polycarbonate viewing window, integrated ruggedized full-travel keyboard.

  • NEMA 4X Stainless Steel Enclosure, Durable Wireless Design Suitable for Forklift and Mobile Applications
  • Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements
  • Active Matrix (TFT) Flat Panel Display in 10.4"
  • Viewing Cone up to 170°, Resolutions to 640 X 480, 350 NITs Standard Brightness, and Color Depth to 24-Bit
  • Impact Resistant Polycarbonate Viewing Window
  • Small Compact Design for Secure Mounting and Safe Clear Driving Visiblity
  • Low power Single Board Computer, VIA Cyrix III 667 MHz CPU, 256 MB RAM, 2 GB Compact Flash Drive, 10/100 BaseT Ethernet Onboard, PC/104 Connector
  • 802.11G Wireless Network
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Computers
Product Number 4550AA Series
Product Name Mobile Flat Panel Wireless PC
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-17C2SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details