Daisy Data Displays, Inc. Hazardous Area Integrated PC 4320 Series

Description
Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM-Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure Internal DC Fan Provides UniformInternal Temperature and Reduces Heat Build-up Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards Non-Incendive Microjoystick Pointing Device Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included
Description
Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM-Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure Internal DC Fan Provides UniformInternal Temperature and Reduces Heat Build-up Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards Non-Incendive Microjoystick Pointing Device Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Integrated PC - 4320 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Area Integrated PC
4320 Series
Hazardous Area Integrated PC 4320 Series
Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM-Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure Internal DC Fan Provides UniformInternal Temperature and Reduces Heat Build-up Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards Non-Incendive Microjoystick Pointing Device Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included

Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs.

  • FM-Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G
  • NEMA 4X Stainless Steel Enclosure
  • Internal DC Fan Provides UniformInternal Temperature and Reduces Heat Build-up
  • Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0"
  • Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments
  • Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit
  • Impact Resistant Polycarbonate Viewing Window
  • Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards
  • Non-Incendive Microjoystick Pointing Device
  • Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Computers
Product Number 4320 Series
Product Name Hazardous Area Integrated PC
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details