Daisy Data Displays, Inc. Hazardous Area Integrated PC 4310 Series

Description
Hazardous PC with color display, FM Approved, Class I, II & III, Division 1 & 2, Group A-G, Y-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1&2, Group A-G Alarm Board and Pressure Relief Valve Included NEMA 4X Stainless Steel Enclosure Non-Incendive Microjoystick Pointing Device Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards Impact Resistant Polycarbonate Viewing Window Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included
Description
Hazardous PC with color display, FM Approved, Class I, II & III, Division 1 & 2, Group A-G, Y-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1&2, Group A-G Alarm Board and Pressure Relief Valve Included NEMA 4X Stainless Steel Enclosure Non-Incendive Microjoystick Pointing Device Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards Impact Resistant Polycarbonate Viewing Window Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Integrated PC - 4310 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Area Integrated PC
4310 Series
Hazardous Area Integrated PC 4310 Series
Hazardous PC with color display, FM Approved, Class I, II & III, Division 1 & 2, Group A-G, Y-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1&2, Group A-G Alarm Board and Pressure Relief Valve Included NEMA 4X Stainless Steel Enclosure Non-Incendive Microjoystick Pointing Device Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards Impact Resistant Polycarbonate Viewing Window Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included

Hazardous PC with color display, FM Approved, Class I, II & III, Division 1 & 2, Group A-G, Y-Purged, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs.

  • FM Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1&2, Group A-G
  • Alarm Board and Pressure Relief Valve Included
  • NEMA 4X Stainless Steel Enclosure
  • Non-Incendive Microjoystick Pointing Device
  • Internal DC Fan Provides Uniform Internal Temperature and Reduces Heat Build-up
  • Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0"
  • Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments
  • Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit
  • Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards
  • Impact Resistant Polycarbonate Viewing Window
  • Micro ATX Motherboard with 2 PCI Slots, 2 PCI Express Ports, 1 GB RAM (minimum), Gigabit Ethernet, 1.8 GHz Pentium M CPU, Hard Drive, Optical Drive and 110 VAC Power Supply Included
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Computers
Product Number 4310 Series
Product Name Hazardous Area Integrated PC
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-19C2SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details