Daishinku Corp. Oscillators 7FG00003A1Z3

Description
XTAL OSC XO 32.768kHz SMD
Request a Quote Datasheet
Description
XTAL OSC XO 32.768kHz SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 6208-7FG00003A1Z3TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 32.768kHz SMD

XTAL OSC XO 32.768kHz SMD

Buy Now Datasheet
Oscillators - 6208-7FG00003A1Z3CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 32.768kHz SMD

XTAL OSC XO 32.768kHz SMD

Buy Now Datasheet
Oscillators - 6208-7FG00003A1Z3DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 32.768kHz SMD

XTAL OSC XO 32.768kHz SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 6208-7FG00003A1Z3TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960640 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510BBA000149AAGR - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Through Hole Oscillators - ECS-100AX-020 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers