Daheng New Epoch Technology, Inc. Goniometer Tilt Stage GCM-G

Description
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the stage. In our product lines, the distance from the point of rotation to the mounting surface was designed so that two different goniometer models (GCM-G40M and GCM-65M) may be stacked in an XY configuration and both stages will rotate about the same point. The GCM-G Goniometer Stages employ precision micrometer as the actuation component, grinding dovetail bearing as the guide way. The precision dovetail design, accompanied by a backlash-free lead screw and a vernier scale, provides accurate and repeatable positioning.
Description
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the stage. In our product lines, the distance from the point of rotation to the mounting surface was designed so that two different goniometer models (GCM-G40M and GCM-65M) may be stacked in an XY configuration and both stages will rotate about the same point. The GCM-G Goniometer Stages employ precision micrometer as the actuation component, grinding dovetail bearing as the guide way. The precision dovetail design, accompanied by a backlash-free lead screw and a vernier scale, provides accurate and repeatable positioning.

Suppliers

Company
Product
Description
Supplier Links
Goniometer Tilt Stage - GCM-G - Daheng New Epoch Technology, Inc.
Beijing, China
Goniometer Tilt Stage
GCM-G
Goniometer Tilt Stage GCM-G
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the stage. In our product lines, the distance from the point of rotation to the mounting surface was designed so that two different goniometer models (GCM-G40M and GCM-65M) may be stacked in an XY configuration and both stages will rotate about the same point. The GCM-G Goniometer Stages employ precision micrometer as the actuation component, grinding dovetail bearing as the guide way. The precision dovetail design, accompanied by a backlash-free lead screw and a vernier scale, provides accurate and repeatable positioning.

A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the stage. In our product lines, the distance from the point of rotation to the mounting surface was designed so that two different goniometer models (GCM-G40M and GCM-65M) may be stacked in an XY configuration and both stages will rotate about the same point. The GCM-G Goniometer Stages employ precision micrometer as the actuation component, grinding dovetail bearing as the guide way. The precision dovetail design, accompanied by a backlash-free lead screw and a vernier scale, provides accurate and repeatable positioning.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Rotary Stages
Product Number GCM-G
Product Name Goniometer Tilt Stage
Stage Type Cradle Positioning / Goniometer
Drive Type Manual/Crank Handle
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Rotation Stage, 360° Coarse, 5° Fine, Includes Micrometer, M4 and M6 - M-481-A - Newport MKS
Specs
Drive Mechanism Micrometer
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details
Rotation Stage with Low-Profile Design - U-651 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Table Position
View Details
Long Range Objective Lens Focusing Element - Nano-F450 - Mad City Labs, Inc.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Features Center Bore
View Details