Daheng New Epoch Technology, Inc. Broadband Polarization Beamsplitter Cubes GCC-4021

Description
A polarizing cube beam splitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beam splitters are available for many common laser wavelengths and broadband ranges.
Description
A polarizing cube beam splitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beam splitters are available for many common laser wavelengths and broadband ranges.

Suppliers

Company
Product
Description
Supplier Links
Broadband Polarization Beamsplitter Cubes - GCC-4021 - Daheng New Epoch Technology, Inc.
Beijing, China
Broadband Polarization Beamsplitter Cubes
GCC-4021
Broadband Polarization Beamsplitter Cubes GCC-4021
A polarizing cube beam splitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beam splitters are available for many common laser wavelengths and broadband ranges.

A polarizing cube beam splitter consists of a pair of right angle prisms cemented together. The hypotenuse face of one prism is coated with a special multilayer dielectric coating. When non-polarized light is normally emerging through two adjacent faces in perpendicular directions and polarized orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident light beam. These polarizing beam splitters are available for many common laser wavelengths and broadband ranges.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Polarizing Cube Beamsplitters
Product Number GCC-4021
Product Name Broadband Polarization Beamsplitter Cubes
Side Length 12.7 to 50.8 mm (0.5000 to 2 inch)
Polarizer Material SF2
Wavelength Range 450 to 1600 nm (4500 to 16000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Beamsplitter Cube and Waveplate -  - CeNing Optics Co., Ltd.
Specs
Side Length 18 to 30 mm (0.7087 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Broadband Dielectric Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating: Ravg<0.75% @ 45° incidence
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 420-680 nm - 10FC16PB.3 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
Polarizing Splitter -  - Intrinsic Crystal Technology Co., Ltd. (ICC)
Intrinsic Crystal Technology Co., Ltd. (ICC)
Specs
Side Length 2.00E-5 to 3.00E-5 mm (7.87E-7 to 1.18E-6 inch)
Polarizer Material UVgr FS; Other Material; Fused Silica, K9 Glass
Transmission 96 %
View Details