Daemar Inc. E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs YE-0018-PA

Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet
Description
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs - YE-0018-PA - Daemar Inc.
Lawrenceville, GA, USA
E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs
YE-0018-PA
E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs YE-0018-PA
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in

Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies.
Size Range: .040 in - 1.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number YE-0018-PA
Product Name E - External E Ring > E-PA - External E Ring~ Carbon Steel phosphate Coating Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 190 lbs (86.17 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Wire Forming Snap Ring - wire forming snap ring - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Carbon Spring Steel external retaining ring for 0.375
Specs
Ring Type External
Ring Load 320 lbs (145 kg)
Material Carbon Spring Steel
View Details