Daemar Inc. WSL , WSM, WSR Wave Springs WSR-137 G

Description
Mulit Turn - Inch Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force. Multi-Turn Plain End and Multi-Turn Flat Shim tops available. PART NUMBERS SHOWN REFLECT MULTI-TURN WAVE SPRINGS WITH PLAIN ENDS. THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. WSL-37ST A, WSM-50ST B, WSR-75ST C, ETC.) FOR FLAT SHIM TOP WAVE SPRINGS, ADD AN 'F' TO THE END OF THE PART NUMBER (i.e. WSL-37ST AF, WSM-50ST BF, WSR-75ST CF, ETC.) MATERIAL CODES: ST = CARBON STEEL. SQ = 17-7 PH/C STAINLESS STEEL. SPECIAL ALLOYS AVAILABLE UPON REQUEST.
Description
Mulit Turn - Inch Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force. Multi-Turn Plain End and Multi-Turn Flat Shim tops available. PART NUMBERS SHOWN REFLECT MULTI-TURN WAVE SPRINGS WITH PLAIN ENDS. THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. WSL-37ST A, WSM-50ST B, WSR-75ST C, ETC.) FOR FLAT SHIM TOP WAVE SPRINGS, ADD AN 'F' TO THE END OF THE PART NUMBER (i.e. WSL-37ST AF, WSM-50ST BF, WSR-75ST CF, ETC.) MATERIAL CODES: ST = CARBON STEEL. SQ = 17-7 PH/C STAINLESS STEEL. SPECIAL ALLOYS AVAILABLE UPON REQUEST.

Suppliers

Company
Product
Description
Supplier Links
WSL , WSM, WSR Wave Springs - WSR-137 G - Daemar Inc.
Lawrenceville, GA, USA
WSL , WSM, WSR Wave Springs
WSR-137 G
WSL , WSM, WSR Wave Springs WSR-137 G
Mulit Turn - Inch Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force. Multi-Turn Plain End and Multi-Turn Flat Shim tops available. PART NUMBERS SHOWN REFLECT MULTI-TURN WAVE SPRINGS WITH PLAIN ENDS. THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. WSL-37ST A, WSM-50ST B, WSR-75ST C, ETC.) FOR FLAT SHIM TOP WAVE SPRINGS, ADD AN 'F' TO THE END OF THE PART NUMBER (i.e. WSL-37ST AF, WSM-50ST BF, WSR-75ST CF, ETC.) MATERIAL CODES: ST = CARBON STEEL. SQ = 17-7 PH/C STAINLESS STEEL. SPECIAL ALLOYS AVAILABLE UPON REQUEST.

Mulit Turn - Inch

Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force.

Multi-Turn Plain End and Multi-Turn Flat Shim tops available.

PART NUMBERS SHOWN REFLECT MULTI-TURN WAVE SPRINGS WITH PLAIN ENDS.

THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. WSL-37ST A, WSM-50ST B, WSR-75ST C, ETC.)

FOR FLAT SHIM TOP WAVE SPRINGS, ADD AN 'F' TO THE END OF THE PART NUMBER (i.e. WSL-37ST AF, WSM-50ST BF, WSR-75ST CF, ETC.)

MATERIAL CODES: ST = CARBON STEEL. SQ = 17-7 PH/C STAINLESS STEEL. SPECIAL ALLOYS AVAILABLE UPON REQUEST.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Compression Springs
Product Number WSR-137 G
Product Name WSL , WSM, WSR Wave Springs
Coil Shape Wave
Base Unit System English Design
Outer Diameter 1.38 inch (34.92 mm)
Inner Diameter 1.03 inch (26.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double-Turn Laminar Sealing Rings Combined Lamellenringe - double turn laminar sealing rings combined - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Alloy Steel (Music Wire)
Coil Shape Laminar Seal
Spring Pitch Constant Pitch
View Details
Compression Springs - 751578 - RS Components, Ltd.
Specs
Outer Diameter 0.2874 inch (7.3 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.2 inch (30.5 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
7.5mm Outside diameter, 14mm Free Length, Helical Compression Spring - S78CSYM075080014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details