Mulit Turn - Inch
Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force.
Multi-Turn Plain End and Multi-Turn Flat Shim tops available.
PART NUMBERS SHOWN REFLECT MULTI-TURN WAVE SPRINGS WITH PLAIN ENDS.
THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. WSL-37ST A, WSM-50ST B, WSR-75ST C, ETC.)
FOR FLAT SHIM TOP WAVE SPRINGS, ADD AN 'F' TO THE END OF THE PART NUMBER (i.e. WSL-37ST AF, WSM-50ST BF, WSR-75ST CF, ETC.)
MATERIAL CODES: ST = CARBON STEEL. SQ = 17-7 PH/C STAINLESS STEEL. SPECIAL ALLOYS AVAILABLE UPON REQUEST.
| Daemar Inc. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | WSL-125 D |
| Product Name | WSL , WSM, WSR Wave Springs |
| Coil Shape | Wave |
| Base Unit System | English Design |
| Outer Diameter | 1.25 inch (31.75 mm) |
| Inner Diameter | 1 inch (25.4 mm) |