Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs VSH-0255-PA

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs - VSH-0255-PA - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs
VSH-0255-PA
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs VSH-0255-PA
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0255-PA
Product Name VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 5000 lbs (2268 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Retain Ring - WZM-37 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYE-70 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Radially Assembled Retaining Rings - BSE-18 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 135 lbs (61.22 kg)
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details