Daemar Inc. UB Series, Bushings UB 875

Description
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black
Description
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
UB Series, Bushings - UB 875 - Daemar Inc.
Lawrenceville, GA, USA
UB Series, Bushings
UB 875
UB Series, Bushings UB 875
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black

The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number UB 875
Product Name UB Series, Bushings
Shape Round
Construction / Type One Piece
Inside Diameter 0.5620 inch (14.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Screw Grommets - 36-770-ND - DigiKey
Keystone Electronics Corp.
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details