Daemar Inc. UB Series, Bushings UB 1000

Description
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black
Description
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
UB Series, Bushings - UB 1000 - Daemar Inc.
Lawrenceville, GA, USA
UB Series, Bushings
UB 1000
UB Series, Bushings UB 1000
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black

The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number UB 1000
Product Name UB Series, Bushings
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Bushings, Grommets - 36-8478-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Cable Grommets - 1367348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6299 inch (16 mm)
Groove Width 0.0787 inch (2 mm)
View Details