Daemar Inc. ClearView Tubing > TSO Series > TSO Series Disc Springs TSO-1375-015

Description
Caplugs ClearView plastic tubing offes unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. From industrial to consumer products, your end-user will appreciate this reusable package. Material: PETG Color: Natural (Clear)
Description
Caplugs ClearView plastic tubing offes unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. From industrial to consumer products, your end-user will appreciate this reusable package. Material: PETG Color: Natural (Clear)

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TSO Series > TSO Series Disc Springs - TSO-1375-015 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TSO Series > TSO Series Disc Springs
TSO-1375-015
ClearView Tubing > TSO Series > TSO Series Disc Springs TSO-1375-015
Caplugs ClearView plastic tubing offes unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. From industrial to consumer products, your end-user will appreciate this reusable package. Material: PETG Color: Natural (Clear)

Caplugs ClearView plastic tubing offes unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. From industrial to consumer products, your end-user will appreciate this reusable package. Material: PETG Color: Natural (Clear)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TSO-1375-015
Product Name ClearView Tubing > TSO Series > TSO Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details
Multi Boxes - 4-1/8X4-1/8X1/4 (104.8 x104.8x 7.5 mm) MULTI BOX PP - MB10006 - MOCAP LLC
Specs
Container Type Box
Height 0.4720 inch (11.99 mm)
Length 4.3 inch (109 mm)
View Details