Daemar Inc. ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs TRC-2000-028

Description
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )
Description
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Suppliers

Company
Product
Description
Supplier Links
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs - TRC-2000-028 - Daemar Inc.
Lawrenceville, GA, USA
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs
TRC-2000-028
ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs TRC-2000-028
Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Material: PETG Color: Natural (Clear )

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Containers
Product Number TRC-2000-028
Product Name ClearView Tubing > TRC Series > TRC Heavy Wall Series > TRC Heavy Wall Series Disc Springs
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details