Daemar Inc. SRT-SH Series, Tape SRT-SH-1750-20

Description
Silicone Rubber Tape - Description This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured so that as it is spiraled around and along, it forms a consistent thick layer of tape. Recommended for Powder coating, E-coating, Plating, Anodizing \ Temperature Range Maximum temperature 600 ºF (315 ºC) Availability Available in roll form in a range of widths and thicknesses. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Silicone Rubber Tape - Description This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured so that as it is spiraled around and along, it forms a consistent thick layer of tape. Recommended for Powder coating, E-coating, Plating, Anodizing \ Temperature Range Maximum temperature 600 ºF (315 ºC) Availability Available in roll form in a range of widths and thicknesses. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
SRT-SH Series, Tape - SRT-SH-1750-20 - Daemar Inc.
Lawrenceville, GA, USA
SRT-SH Series, Tape
SRT-SH-1750-20
SRT-SH Series, Tape SRT-SH-1750-20
Silicone Rubber Tape - Description This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured so that as it is spiraled around and along, it forms a consistent thick layer of tape. Recommended for Powder coating, E-coating, Plating, Anodizing \ Temperature Range Maximum temperature 600 ºF (315 ºC) Availability Available in roll form in a range of widths and thicknesses. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Silicone Rubber Tape -

Description
This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured so that as it is spiraled around and along, it forms a consistent thick layer of tape.

Recommended for
Powder coating, E-coating, Plating, Anodizing \

Temperature Range
Maximum temperature 600 ºF (315 ºC)

Availability
Available in roll form in a range of widths and thicknesses.

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Tapes
Product Number SRT-SH-1750-20
Product Name SRT-SH Series, Tape
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Specs
Type Adhesive
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
Adhesive Rubber
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details