RS Components, Ltd. Masking Tapes 677036

Description
RS PRO 3780 50mm Transparent
Request a Quote
Description
RS PRO 3780 50mm Transparent
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masking Tapes - 677036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masking Tapes
677036
Masking Tapes 677036
RS PRO 3780 50mm Transparent

RS PRO 3780 50mm Transparent

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Tapes
Product Number 677036
Product Name Masking Tapes
Features Transparent
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1846695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating
Width 0.2362 inches (6 mm)
View Details
Masking Tapes - 1846808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 1.97 inches (50 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Masking Tapes - 677038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 2.95 inches (75 mm)
View Details
Masking Tapes - 468392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.7480 inches (19 mm)
View Details