Daemar Inc. SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHM-0010-Z3X

Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet
Description
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - SHM-0010-Z3X - Daemar Inc.
Lawrenceville, GA, USA
SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
SHM-0010-Z3X
SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs SHM-0010-Z3X
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in

The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed.
Size Range: .101 in - .375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number SHM-0010-Z3X
Product Name SHM - External Shaft Tamper-Proof Ring- > SHM-Z3X External Shaft Tamper-Proof Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Circlip
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - KYE-185 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Retaining Ring - FH-017 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Spiral Retaining Rings - CG-196 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 7790 lbs (3533 kg)
View Details
Carbon Spring Steel external retaining ring for 0.375
Specs
Ring Type External
Ring Load 320 lbs (145 kg)
Material Carbon Spring Steel
View Details