Zhejiang Lisheng Spring Co., Ltd. Font section retaining ring Eaton Rings font section retaining ring

Description
Description: The font section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with the groove. There are basically four common retaining rings: Spiral retaining ring – for non-separable designs; Solid retaining ring with notches (cuts) – for non-separable designs; Robust retaining ring (uncut) – in high pressure and high temperature applications; Profiled Retaining Rings – up to 400 bar in critical applications (O-rings can be severely deformed). Application of font retaining ring: Retaining rings can be used in a variety of industries, especially in static mechanical and static sealing applications such as various types of hydraulic cylinders, injection molding machines, mining equipment, marine hydraulics, loading platforms, cranes and other heavy equipment. Advantages of font retaining ring No assembly/disassembly lugs = space saving in radial direction; Edges with radius, no stamping burrs; Square edge wire for sharp-edged installations; No special tooling for exotic materials; No special tooling for installing and removal necessary; Conform to DIN 471/472; Higher ring shear; Special ends for specific applications; Heavy duty sections for higher rotational capacities. Both static and dynamic applications are available; For use with pistons and piston rods; Wide choice of materials; Easy to install and remove. A retaining ring, also widely known as a circlip or snap ring, is a fastener made of metal that fits in a groove on a shaft or in a bore or housing to retain a component. These devices hold parts in place with a lightweight, compact design that does not require extensive machining operations compared to other fastening techniques. (fastener type). Engineers often distinguish font retaining rings based on their application: Installation and disassembly requirements; The expected force load on the ring; Conditions and operating environment; Cost; Speed; The size of the font retaining ring can vary from 1mm to 1m in diameter. Various combinations of shapes, styles, sizes and materials can even lead to designs that perform efficiently in a variety of applications and industries. In a standard car, for example, there can be as many as 50 retaining rings in the system consisting of steering, safety equipment, powertrain, and more. Font retaining rings can also be used in several other applications such as wind turbines, exercise equipment, bearing fixtures, door handles, bicycles, gas stations, office furniture, and more. The main reason for using a font retaining ring is to provide a base or simply a shoulder to stop a component or subassembly from falling out of the housing hole or shaft. Material of font retaining ring Retaining rings are available in a variety of materials. Materials are determined by the application environment. Carbon steel is the standard material when the retaining ring is not exposed to corrosive environments. If the retaining ring is to be used in a corrosive environment, there is a range of stainless steel options available. In high temperature environments, special alloys may be required. These alloys include Elgiloy, Hastiloy and Inconel. Retaining rings can also be plated in different types or receive different coatings to withstand harsh environments. Common surface treatments include: black oxide, cadmium plating, oil immersion, passivation, zinc phosphate, vapor degreasing (cleaning), shaker or hand deburring.
Request a Quote
Description
Description: The font section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with the groove. There are basically four common retaining rings: Spiral retaining ring – for non-separable designs; Solid retaining ring with notches (cuts) – for non-separable designs; Robust retaining ring (uncut) – in high pressure and high temperature applications; Profiled Retaining Rings – up to 400 bar in critical applications (O-rings can be severely deformed). Application of font retaining ring: Retaining rings can be used in a variety of industries, especially in static mechanical and static sealing applications such as various types of hydraulic cylinders, injection molding machines, mining equipment, marine hydraulics, loading platforms, cranes and other heavy equipment. Advantages of font retaining ring No assembly/disassembly lugs = space saving in radial direction; Edges with radius, no stamping burrs; Square edge wire for sharp-edged installations; No special tooling for exotic materials; No special tooling for installing and removal necessary; Conform to DIN 471/472; Higher ring shear; Special ends for specific applications; Heavy duty sections for higher rotational capacities. Both static and dynamic applications are available; For use with pistons and piston rods; Wide choice of materials; Easy to install and remove. A retaining ring, also widely known as a circlip or snap ring, is a fastener made of metal that fits in a groove on a shaft or in a bore or housing to retain a component. These devices hold parts in place with a lightweight, compact design that does not require extensive machining operations compared to other fastening techniques. (fastener type). Engineers often distinguish font retaining rings based on their application: Installation and disassembly requirements; The expected force load on the ring; Conditions and operating environment; Cost; Speed; The size of the font retaining ring can vary from 1mm to 1m in diameter. Various combinations of shapes, styles, sizes and materials can even lead to designs that perform efficiently in a variety of applications and industries. In a standard car, for example, there can be as many as 50 retaining rings in the system consisting of steering, safety equipment, powertrain, and more. Font retaining rings can also be used in several other applications such as wind turbines, exercise equipment, bearing fixtures, door handles, bicycles, gas stations, office furniture, and more. The main reason for using a font retaining ring is to provide a base or simply a shoulder to stop a component or subassembly from falling out of the housing hole or shaft. Material of font retaining ring Retaining rings are available in a variety of materials. Materials are determined by the application environment. Carbon steel is the standard material when the retaining ring is not exposed to corrosive environments. If the retaining ring is to be used in a corrosive environment, there is a range of stainless steel options available. In high temperature environments, special alloys may be required. These alloys include Elgiloy, Hastiloy and Inconel. Retaining rings can also be plated in different types or receive different coatings to withstand harsh environments. Common surface treatments include: black oxide, cadmium plating, oil immersion, passivation, zinc phosphate, vapor degreasing (cleaning), shaker or hand deburring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Font section retaining ring Eaton Rings - font section retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Font section retaining ring Eaton Rings
font section retaining ring
Font section retaining ring Eaton Rings font section retaining ring
Description: The font section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with the groove. There are basically four common retaining rings: Spiral retaining ring – for non-separable designs; Solid retaining ring with notches (cuts) – for non-separable designs; Robust retaining ring (uncut) – in high pressure and high temperature applications; Profiled Retaining Rings – up to 400 bar in critical applications (O-rings can be severely deformed). Application of font retaining ring: Retaining rings can be used in a variety of industries, especially in static mechanical and static sealing applications such as various types of hydraulic cylinders, injection molding machines, mining equipment, marine hydraulics, loading platforms, cranes and other heavy equipment. Advantages of font retaining ring No assembly/disassembly lugs = space saving in radial direction; Edges with radius, no stamping burrs; Square edge wire for sharp-edged installations; No special tooling for exotic materials; No special tooling for installing and removal necessary; Conform to DIN 471/472; Higher ring shear; Special ends for specific applications; Heavy duty sections for higher rotational capacities. Both static and dynamic applications are available; For use with pistons and piston rods; Wide choice of materials; Easy to install and remove. A retaining ring, also widely known as a circlip or snap ring, is a fastener made of metal that fits in a groove on a shaft or in a bore or housing to retain a component. These devices hold parts in place with a lightweight, compact design that does not require extensive machining operations compared to other fastening techniques. (fastener type). Engineers often distinguish font retaining rings based on their application: Installation and disassembly requirements; The expected force load on the ring; Conditions and operating environment; Cost; Speed; The size of the font retaining ring can vary from 1mm to 1m in diameter. Various combinations of shapes, styles, sizes and materials can even lead to designs that perform efficiently in a variety of applications and industries. In a standard car, for example, there can be as many as 50 retaining rings in the system consisting of steering, safety equipment, powertrain, and more. Font retaining rings can also be used in several other applications such as wind turbines, exercise equipment, bearing fixtures, door handles, bicycles, gas stations, office furniture, and more. The main reason for using a font retaining ring is to provide a base or simply a shoulder to stop a component or subassembly from falling out of the housing hole or shaft. Material of font retaining ring Retaining rings are available in a variety of materials. Materials are determined by the application environment. Carbon steel is the standard material when the retaining ring is not exposed to corrosive environments. If the retaining ring is to be used in a corrosive environment, there is a range of stainless steel options available. In high temperature environments, special alloys may be required. These alloys include Elgiloy, Hastiloy and Inconel. Retaining rings can also be plated in different types or receive different coatings to withstand harsh environments. Common surface treatments include: black oxide, cadmium plating, oil immersion, passivation, zinc phosphate, vapor degreasing (cleaning), shaker or hand deburring.

Description:

The font section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with the groove.

There are basically four common retaining rings:



  1. Spiral retaining ring – for non-separable designs;
  2. Solid retaining ring with notches (cuts) – for non-separable designs;
  3. Robust retaining ring (uncut) – in high pressure and high temperature applications;
  4. Profiled Retaining Rings – up to 400 bar in critical applications (O-rings can be severely deformed).

Application of font retaining ring:

Retaining rings can be used in a variety of industries, especially in static mechanical and static sealing applications such as various types of hydraulic cylinders, injection molding machines, mining equipment, marine hydraulics, loading platforms, cranes and other heavy equipment.

Advantages of font retaining ring



  1. No assembly/disassembly lugs = space saving in radial direction;
  2. Edges with radius, no stamping burrs;
  3. Square edge wire for sharp-edged installations;
  4. No special tooling for exotic materials;
  5. No special tooling for installing and removal necessary;
  6. Conform to DIN 471/472;
  7. Higher ring shear;
  8. Special ends for specific applications;
  9. Heavy duty sections for higher rotational capacities.
  10. Both static and dynamic applications are available;
  11. For use with pistons and piston rods;
  12. Wide choice of materials;
  13. Easy to install and remove.

A retaining ring, also widely known as a circlip or snap ring, is a fastener made of metal that fits in a groove on a shaft or in a bore or housing to retain a component. These devices hold parts in place with a lightweight, compact design that does not require extensive machining operations compared to other fastening techniques. (fastener type).

Engineers often distinguish font retaining rings based on their application:



  1. Installation and disassembly requirements;
  2. The expected force load on the ring;
  3. Conditions and operating environment;
  4. Cost;
  5. Speed;

The size of the font retaining ring can vary from 1mm to 1m in diameter. Various combinations of shapes, styles, sizes and materials can even lead to designs that perform efficiently in a variety of applications and industries. In a standard car, for example, there can be as many as 50 retaining rings in the system consisting of steering, safety equipment, powertrain, and more.

Font retaining rings can also be used in several other applications such as wind turbines, exercise equipment, bearing fixtures, door handles, bicycles, gas stations, office furniture, and more.

The main reason for using a font retaining ring is to provide a base or simply a shoulder to stop a component or subassembly from falling out of the housing hole or shaft.

Material of font retaining ring

Retaining rings are available in a variety of materials. Materials are determined by the application environment. Carbon steel is the standard material when the retaining ring is not exposed to corrosive environments. If the retaining ring is to be used in a corrosive environment, there is a range of stainless steel options available. In high temperature environments, special alloys may be required. These alloys include Elgiloy, Hastiloy and Inconel. Retaining rings can also be plated in different types or receive different coatings to withstand harsh environments. Common surface treatments include: black oxide, cadmium plating, oil immersion, passivation, zinc phosphate, vapor degreasing (cleaning), shaker or hand deburring.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Retaining Rings and Snap Rings
Product Number font section retaining ring
Product Name Font section retaining ring Eaton Rings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Retaining Ring 65Mn - EK-38 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
2 Turn External Spiral Snap Ring - WZM-1425 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Single-Turn Laminar Sealing Rings Combined -  - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
View Details
Heavy Duty 2 Turn Internal Spiral Retaining Ring removal - WKT-775 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details