Zhejiang Lisheng Spring Co., Ltd. Custom Constant Section Retaining Ring custom constant section retaining ring

Description
Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the circumference of the ring. This costs less than tapered and spiral retaining rings and provides only three-point contact with the groove. Lisheng Spring is a China constant section retaining ring company. We have many years of production experience, and the product quality is guaranteed. You are welcome to come and consult. Advantages of constant section retaining rings No assembly/disassembly lugs = space-saving in radial direction; Edges with radius, no stamping burrs; Square-edge wire for sharp-edged installations; No special tooling for exotic materials; No special tooling for installation and removal is necessary. Conform to DIN 471/472; Higher ring shear; Special ends for specific applications; heavy-duty sections for higher rotational capacities. Constant section rings (snap rings) are often specified for heavy-duty or shock-loaded applications. With edge winding and no custom tooling fees, snap rings have been specified as the standard choice for engineers in the automotive and heavy equipment industries for many years. A constant section retaining ring is an industrial fastener used to hold mating components or assemblies together. A circlip is a circular part made of metal that fits in a groove (housing or shaft). You can use an inner (housing) circlip or an outer (shaft) circlip. As the name implies, the inner retaining ring is installed in the housing groove, while the outer retaining ring is installed in the shaft groove The constant section retaining ring is different for shafts and holes. Their structural features are: the spring retaining ring for the shaft is a kind of retaining ring installed on the shaft groove, which is used for positioning and fixing of shaft end parts and can withstand severe vibration and impact. Load, but need to take anti-loosening measures and installation positioning; the hole is installed in the circular hole with an elastic retaining ring, which is used for the axial movement of the fixed parts. The outer diameter of this type of retaining ring is slightly larger than the diameter of the assembly circular hole. Constant section retaining ring is an industrial accessory that can function as support, buffer, brake, height adjustment, and angle adjustment. The inner diameter of the retaining ring for the shaft is slightly smaller than the diameter of the assembly shaft. When the retaining ring for the hole is selected, the outer diameter of the retaining ring is slightly larger than the diameter of the assembly circular hole. The retaining ring mainly plays a role in axial fixation. The surface plus the retaining ring are fixed with a high degree of centering. We are a professional China constant section retaining ring company, if you have any questions about our products, please feel free to contact us. Our company has thousands of specifications for products for you to choose from.
Request a Quote
Description
Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the circumference of the ring. This costs less than tapered and spiral retaining rings and provides only three-point contact with the groove. Lisheng Spring is a China constant section retaining ring company. We have many years of production experience, and the product quality is guaranteed. You are welcome to come and consult. Advantages of constant section retaining rings No assembly/disassembly lugs = space-saving in radial direction; Edges with radius, no stamping burrs; Square-edge wire for sharp-edged installations; No special tooling for exotic materials; No special tooling for installation and removal is necessary. Conform to DIN 471/472; Higher ring shear; Special ends for specific applications; heavy-duty sections for higher rotational capacities. Constant section rings (snap rings) are often specified for heavy-duty or shock-loaded applications. With edge winding and no custom tooling fees, snap rings have been specified as the standard choice for engineers in the automotive and heavy equipment industries for many years. A constant section retaining ring is an industrial fastener used to hold mating components or assemblies together. A circlip is a circular part made of metal that fits in a groove (housing or shaft). You can use an inner (housing) circlip or an outer (shaft) circlip. As the name implies, the inner retaining ring is installed in the housing groove, while the outer retaining ring is installed in the shaft groove The constant section retaining ring is different for shafts and holes. Their structural features are: the spring retaining ring for the shaft is a kind of retaining ring installed on the shaft groove, which is used for positioning and fixing of shaft end parts and can withstand severe vibration and impact. Load, but need to take anti-loosening measures and installation positioning; the hole is installed in the circular hole with an elastic retaining ring, which is used for the axial movement of the fixed parts. The outer diameter of this type of retaining ring is slightly larger than the diameter of the assembly circular hole. Constant section retaining ring is an industrial accessory that can function as support, buffer, brake, height adjustment, and angle adjustment. The inner diameter of the retaining ring for the shaft is slightly smaller than the diameter of the assembly shaft. When the retaining ring for the hole is selected, the outer diameter of the retaining ring is slightly larger than the diameter of the assembly circular hole. The retaining ring mainly plays a role in axial fixation. The surface plus the retaining ring are fixed with a high degree of centering. We are a professional China constant section retaining ring company, if you have any questions about our products, please feel free to contact us. Our company has thousands of specifications for products for you to choose from.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Constant Section Retaining Ring - custom constant section retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Custom Constant Section Retaining Ring
custom constant section retaining ring
Custom Constant Section Retaining Ring custom constant section retaining ring
Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the circumference of the ring. This costs less than tapered and spiral retaining rings and provides only three-point contact with the groove. Lisheng Spring is a China constant section retaining ring company. We have many years of production experience, and the product quality is guaranteed. You are welcome to come and consult. Advantages of constant section retaining rings No assembly/disassembly lugs = space-saving in radial direction; Edges with radius, no stamping burrs; Square-edge wire for sharp-edged installations; No special tooling for exotic materials; No special tooling for installation and removal is necessary. Conform to DIN 471/472; Higher ring shear; Special ends for specific applications; heavy-duty sections for higher rotational capacities. Constant section rings (snap rings) are often specified for heavy-duty or shock-loaded applications. With edge winding and no custom tooling fees, snap rings have been specified as the standard choice for engineers in the automotive and heavy equipment industries for many years. A constant section retaining ring is an industrial fastener used to hold mating components or assemblies together. A circlip is a circular part made of metal that fits in a groove (housing or shaft). You can use an inner (housing) circlip or an outer (shaft) circlip. As the name implies, the inner retaining ring is installed in the housing groove, while the outer retaining ring is installed in the shaft groove The constant section retaining ring is different for shafts and holes. Their structural features are: the spring retaining ring for the shaft is a kind of retaining ring installed on the shaft groove, which is used for positioning and fixing of shaft end parts and can withstand severe vibration and impact. Load, but need to take anti-loosening measures and installation positioning; the hole is installed in the circular hole with an elastic retaining ring, which is used for the axial movement of the fixed parts. The outer diameter of this type of retaining ring is slightly larger than the diameter of the assembly circular hole. Constant section retaining ring is an industrial accessory that can function as support, buffer, brake, height adjustment, and angle adjustment. The inner diameter of the retaining ring for the shaft is slightly smaller than the diameter of the assembly shaft. When the retaining ring for the hole is selected, the outer diameter of the retaining ring is slightly larger than the diameter of the assembly circular hole. The retaining ring mainly plays a role in axial fixation. The surface plus the retaining ring are fixed with a high degree of centering. We are a professional China constant section retaining ring company, if you have any questions about our products, please feel free to contact us. Our company has thousands of specifications for products for you to choose from.

Description:

Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the circumference of the ring. This costs less than tapered and spiral retaining rings and provides only three-point contact with the groove.

Lisheng Spring is a China constant section retaining ring company. We have many years of production experience, and the product quality is guaranteed. You are welcome to come and consult.

Advantages of constant section retaining rings



  1. No assembly/disassembly lugs = space-saving in radial direction;
  2. Edges with radius, no stamping burrs;
  3. Square-edge wire for sharp-edged installations;
  4. No special tooling for exotic materials;
  5. No special tooling for installation and removal is necessary.
  6. Conform to DIN 471/472;
  7. Higher ring shear;
  8. Special ends for specific applications;
  9. heavy-duty sections for higher rotational capacities.

Constant section rings (snap rings) are often specified for heavy-duty or shock-loaded applications. With edge winding and no custom tooling fees, snap rings have been specified as the standard choice for engineers in the automotive and heavy equipment industries for many years.

A constant section retaining ring is an industrial fastener used to hold mating components or assemblies together. A circlip is a circular part made of metal that fits in a groove (housing or shaft). You can use an inner (housing) circlip or an outer (shaft) circlip. As the name implies, the inner retaining ring is installed in the housing groove, while the outer retaining ring is installed in the shaft groove

The constant section retaining ring is different for shafts and holes. Their structural features are: the spring retaining ring for the shaft is a kind of retaining ring installed on the shaft groove, which is used for positioning and fixing of shaft end parts and can withstand severe vibration and impact. Load, but need to take anti-loosening measures and installation positioning; the hole is installed in the circular hole with an elastic retaining ring, which is used for the axial movement of the fixed parts. The outer diameter of this type of retaining ring is slightly larger than the diameter of the assembly circular hole.

Constant section retaining ring is an industrial accessory that can function as support, buffer, brake, height adjustment, and angle adjustment. The inner diameter of the retaining ring for the shaft is slightly smaller than the diameter of the assembly shaft. When the retaining ring for the hole is selected, the outer diameter of the retaining ring is slightly larger than the diameter of the assembly circular hole. The retaining ring mainly plays a role in axial fixation. The surface plus the retaining ring are fixed with a high degree of centering.

We are a professional China constant section retaining ring company, if you have any questions about our products, please feel free to contact us. Our company has thousands of specifications for products for you to choose from.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Retaining Rings and Snap Rings
Product Number custom constant section retaining ring
Product Name Custom Constant Section Retaining Ring
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-700 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
2 Turn Internal Stainless Steel Snap Ring - DNK-250 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Self Locking Spiral Retaining Ring - self locking spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Spring Steel
Design Units Metric
Material Stainless Steel
View Details
2 Turn Internal Stainless Steel Snap Ring 304ss - DNK-260 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details