Daemar Inc. SB Series, Bushings SB875-9

Description
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black
Description
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
SB Series, Bushings - SB875-9 - Daemar Inc.
Lawrenceville, GA, USA
SB Series, Bushings
SB875-9
SB Series, Bushings SB875-9
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

Supplier's Site
SB Series, Bushings - SB875-9 - Daemar Inc.
Lawrenceville, GA, USA
SB Series, Bushings
SB875-9
SB Series, Bushings SB875-9
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number SB875-9
Product Name SB Series, Bushings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
2 suppliers