Daemar Inc. SB Series, Bushings SB875-11

Description
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black
Description
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
SB Series, Bushings - SB875-11 - Daemar Inc.
Lawrenceville, GA, USA
SB Series, Bushings
SB875-11
SB Series, Bushings SB875-11
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

Supplier's Site
SB Series, Bushings - SB875-11 - Daemar Inc.
Lawrenceville, GA, USA
SB Series, Bushings
SB875-11
SB Series, Bushings SB875-11
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number SB875-11
Product Name SB Series, Bushings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 748 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details