Daemar Inc. Spirolox®, RST - External Retaining Rings RST-0700

Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet
Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RST - External Retaining Rings - RST-0700 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RST - External Retaining Rings
RST-0700
Spirolox®, RST - External Retaining Rings RST-0700
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in

The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal).
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RST-0700
Product Name Spirolox®, RST - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 0.438
Specs
Ring Type External
Ring Load 400 lbs (181 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - DADP-DGC-32-KF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Circlips - 289225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type External
Ring Style Circlip; External
Design Units Metric
View Details