Daemar Inc. Spirolox®, RST - External Retaining Rings RST-0387

Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet
Description
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RST - External Retaining Rings - RST-0387 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RST - External Retaining Rings
RST-0387
Spirolox®, RST - External Retaining Rings RST-0387
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in

The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal).
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RST-0387
Product Name Spirolox®, RST - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 3.88 inch (98.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - ES-38 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - EAYH-L2-125 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CLR-200 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 8341 lbs (3783 kg)
View Details