Daemar Inc. Spirolox®, RS - External Retaining Rings RS-0875

Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet
Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RS - External Retaining Rings - RS-0875 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RS - External Retaining Rings
RS-0875
Spirolox®, RS - External Retaining Rings RS-0875
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in

This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing.
Size Range: .500 in - 11.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RS-0875
Product Name Spirolox®, RS - External Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 8.75 inch (222 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Retain Ring - WZM-37 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining clip - MKRS-12-B - Festo Corporation
Specs
Ring Style Circlip
Design Units Metric
View Details
Constant Section Retaining Rings, Snap Rings - CBS-140 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details