Daemar Inc. Spirolox®, RRT - Internal Retaining Rings RRT-0237

Description
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet
Description
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RRT - Internal Retaining Rings - RRT-0237 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RRT - Internal Retaining Rings
RRT-0237
Spirolox®, RRT - Internal Retaining Rings RRT-0237
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in

The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2” to 10” shaft and bore diameters (Sizes above 6” are 3-turn to facilitate assembly and removal).
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RRT-0237
Product Name Spirolox®, RRT - Internal Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DADP-DGC-25-KF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Retaining Ring - DNS-195 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-37 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 325 lbs (147 kg)
View Details
9mm Shaft Dia. External Retaining, with a 560kg Thrust Strength. - MD0471MQB009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 1235 lbs (560 kg)
View Details