Zhejiang Lisheng Spring Co., Ltd. 2 Turn Internal Stainless Steel Snap Ring WKT-1000

Description
Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Spiral Retaining Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No -Charge on custom designs. Easy installation and removal. Features of Lisheng internal stainless steel snap ring: The earless design of Lisheng retaining ring makes the retaining ring and accessories not interfere with each other; Lsheng retaining ring is wound and formed, and the mechanical properties are more stable compared with the traditional stamping process; 360° plane, dimensional stability; More than 5,000 standard retaining rings (diameter 6.5~406mm); There is no need to open the mold for special customized non-standard retaining rings (diameter 5~2300mm); Easy to install and disassemble. The hole uses an elastic internal stainless steel snap ring, which is installed in the round hole and used for the axial movement of the fixed parts. The outer diameter of this kind of internal stainless steel snap ring is slightly larger than the diameter of the assembly round hole. The retaining ring is easy to assemble and disassemble by its own elasticity. When installing, it is necessary to use circlip pliers, insert the pliers nose into the pliers hole of the retaining ring, and clamp the retaining ring before placing it into the pre-machined inner groove of the round hole. Commonly used elastic internal stainless steel snap ring materials for shafts include 65Mn, SUS304 and SUS316. Our company is a professional internal stainless steel snap ring exporter, we have advanced technology and excellent product quality, if you are interested in our products, please contact us as soon as possible, we look forward to cooperating with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment →Surface → Finishing → Quality Inspection → Packing Finish Oil Dip, Passivation, blacking, zinc/nickel/chrome/s ilver/gold plating, powder coated etc.
Request a Quote
Description
Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Spiral Retaining Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No -Charge on custom designs. Easy installation and removal. Features of Lisheng internal stainless steel snap ring: The earless design of Lisheng retaining ring makes the retaining ring and accessories not interfere with each other; Lsheng retaining ring is wound and formed, and the mechanical properties are more stable compared with the traditional stamping process; 360° plane, dimensional stability; More than 5,000 standard retaining rings (diameter 6.5~406mm); There is no need to open the mold for special customized non-standard retaining rings (diameter 5~2300mm); Easy to install and disassemble. The hole uses an elastic internal stainless steel snap ring, which is installed in the round hole and used for the axial movement of the fixed parts. The outer diameter of this kind of internal stainless steel snap ring is slightly larger than the diameter of the assembly round hole. The retaining ring is easy to assemble and disassemble by its own elasticity. When installing, it is necessary to use circlip pliers, insert the pliers nose into the pliers hole of the retaining ring, and clamp the retaining ring before placing it into the pre-machined inner groove of the round hole. Commonly used elastic internal stainless steel snap ring materials for shafts include 65Mn, SUS304 and SUS316. Our company is a professional internal stainless steel snap ring exporter, we have advanced technology and excellent product quality, if you are interested in our products, please contact us as soon as possible, we look forward to cooperating with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment →Surface → Finishing → Quality Inspection → Packing Finish Oil Dip, Passivation, blacking, zinc/nickel/chrome/s ilver/gold plating, powder coated etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 Turn Internal Stainless Steel Snap Ring - WKT-1000 - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
2 Turn Internal Stainless Steel Snap Ring
WKT-1000
2 Turn Internal Stainless Steel Snap Ring WKT-1000
Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Spiral Retaining Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No -Charge on custom designs. Easy installation and removal. Features of Lisheng internal stainless steel snap ring: The earless design of Lisheng retaining ring makes the retaining ring and accessories not interfere with each other; Lsheng retaining ring is wound and formed, and the mechanical properties are more stable compared with the traditional stamping process; 360° plane, dimensional stability; More than 5,000 standard retaining rings (diameter 6.5~406mm); There is no need to open the mold for special customized non-standard retaining rings (diameter 5~2300mm); Easy to install and disassemble. The hole uses an elastic internal stainless steel snap ring, which is installed in the round hole and used for the axial movement of the fixed parts. The outer diameter of this kind of internal stainless steel snap ring is slightly larger than the diameter of the assembly round hole. The retaining ring is easy to assemble and disassemble by its own elasticity. When installing, it is necessary to use circlip pliers, insert the pliers nose into the pliers hole of the retaining ring, and clamp the retaining ring before placing it into the pre-machined inner groove of the round hole. Commonly used elastic internal stainless steel snap ring materials for shafts include 65Mn, SUS304 and SUS316. Our company is a professional internal stainless steel snap ring exporter, we have advanced technology and excellent product quality, if you are interested in our products, please contact us as soon as possible, we look forward to cooperating with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment →Surface → Finishing → Quality Inspection → Packing Finish Oil Dip, Passivation, blacking, zinc/nickel/chrome/s ilver/gold plating, powder coated etc.

Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole

Description:

Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Spiral Retaining Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys.

No gap – 360 retaining surface.

Economically produced in stainless steel because the coiling process produces no scrap.

No -Charge on custom designs.

Easy installation and removal.

Features of Lisheng internal stainless steel snap ring:



  1. The earless design of Lisheng retaining ring makes the retaining ring and accessories not interfere with each other;
  2. Lsheng retaining ring is wound and formed, and the mechanical properties are more stable compared with the traditional stamping process;
  3. 360° plane, dimensional stability;
  4. More than 5,000 standard retaining rings (diameter 6.5~406mm);
  5. There is no need to open the mold for special customized non-standard retaining rings (diameter 5~2300mm);
  6. Easy to install and disassemble.

The hole uses an elastic internal stainless steel snap ring, which is installed in the round hole and used for the axial movement of the fixed parts. The outer diameter of this kind of internal stainless steel snap ring is slightly larger than the diameter of the assembly round hole. The retaining ring is easy to assemble and disassemble by its own elasticity. When installing, it is necessary to use circlip pliers, insert the pliers nose into the pliers hole of the retaining ring, and clamp the retaining ring before placing it into the pre-machined inner groove of the round hole. Commonly used elastic internal stainless steel snap ring materials for shafts include 65Mn, SUS304 and SUS316.

Our company is a professional internal stainless steel snap ring exporter, we have advanced technology and excellent product quality, if you are interested in our products, please contact us as soon as possible, we look forward to cooperating with you.

Processing Steps

Design →Drawing→ Flat the wire →CNC Machining → Heat treatment →Surface → Finishing → Quality Inspection → Packing

Finish

Oil Dip, Passivation, blacking, zinc/nickel/chrome/silver/gold plating, powder coated etc.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Retaining Rings and Snap Rings
Product Number WKT-1000
Product Name 2 Turn Internal Stainless Steel Snap Ring
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Snap Ring - EZ-9 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Wire Retaining Clips For Shaft - wire retaining clips for shaft - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
View Details
Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-750 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details