Daemar Inc. Spirolox®, RR - Internal Retaining Rings RR-0587

Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet
Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RR - Internal Retaining Rings - RR-0587 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RR - Internal Retaining Rings
RR-0587
Spirolox®, RR - Internal Retaining Rings RR-0587
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in

This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing.
Size Range: .500 in - 11.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RR-0587
Product Name Spirolox®, RR - Internal Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 5.88 inch (149 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DADP-ES-G6-25 - Festo Corporation
Specs
Design Units Metric
Ring Load 247 lbs (112 kg)
View Details
Retaining Ring - DNH-34 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Spiral Retaining Rings - CG-725 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 78920 lbs (35791 kg)
View Details
Carbon Spring Steel External E-Ring for 0.14
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details