Daemar Inc. PR-SH Series, Masking Die Cuts PR-SH-01437

Description
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
PR-SH Series, Masking Die Cuts - PR-SH-01437 - Daemar Inc.
Lawrenceville, GA, USA
PR-SH Series, Masking Die Cuts
PR-SH-01437
PR-SH Series, Masking Die Cuts PR-SH-01437
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Powder Peel Red Discs -

Description
PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core.

Recommended for
Powder coating, E-coating, Anodizing

Temperature Range
Maximum temperature 425 ºF (220 ºC)

Availability
In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number PR-SH-01437
Product Name PR-SH Series, Masking Die Cuts
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

TartanT 200 Masking Tape - 200 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0045 inches (0.1143 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
View Details
Masking Tapes - 8326307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Green
Adhesive Silicone
Width 0.9843 inches (25 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-9000 - Caplugs
Specs
Materials of Construction Polyester
View Details