Caplugs Green Polyester Masking Tape - Heavy Duty PC25-0500

Description
PC25-SH series high temperature polyester film tape is a thicker version of our PC21 tape. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 5 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Increased material stiffness makes it easier to work with, especially on large surfaces Does not tear; removes in one piece Material: Polyester Standard Color: Green
Request a Quote
Description
PC25-SH series high temperature polyester film tape is a thicker version of our PC21 tape. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 5 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Increased material stiffness makes it easier to work with, especially on large surfaces Does not tear; removes in one piece Material: Polyester Standard Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Green Polyester Masking Tape - Heavy Duty - PC25-0500 - Caplugs
Buffalo, NY, USA
Green Polyester Masking Tape - Heavy Duty
PC25-0500
Green Polyester Masking Tape - Heavy Duty PC25-0500
PC25-SH series high temperature polyester film tape is a thicker version of our PC21 tape. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 5 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Increased material stiffness makes it easier to work with, especially on large surfaces Does not tear; removes in one piece Material: Polyester Standard Color: Green

PC25-SH series high temperature polyester film tape is a thicker version of our PC21 tape. It is used to mask off areas that do not require coating.

  • Recommended for Powder coating, e-coating & anodizing
  • Temperatures up to 400°F (204°C)
  • 5 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue
  • Increased material stiffness makes it easier to work with, especially on large surfaces
  • Does not tear; removes in one piece

Material: Polyester
Standard Color: Green

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PC25-0500
Product Name Green Polyester Masking Tape - Heavy Duty
Type Masking Tape; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB00375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Powder Peel Blue Discs - PB01562 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Anodizing Discs - AD01875 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Lead Foil Discs - LF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details