Daemar Inc. PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs PO-0150-H

Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet
Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs - PO-0150-H - Daemar Inc.
Lawrenceville, GA, USA
PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs
PO-0150-H
PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs PO-0150-H
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in

The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number PO-0150-H
Product Name PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 3800 lbs (1723 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - KYP-40 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Balanced Spiral Retaining Ring - balanced spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Spiral Retaining Rings - CL-725 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 46640 lbs (21152 kg)
View Details