Daemar Inc. MWL, MWM, MWR Wave Springs MWL-25 A

Description
Multi-Turn- Metric Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force. Multi-Turn Plain End and Multi-Turn Flat Shim tops available *Not available with shim ends ALL DIMENSIONS IN MILLIMETERS UNLESS OTHERWISE SPECIFIED. PART NUMBERS SHOWN REFLECT MULTI-TURN WAVE SPRINGS WITH PLAIN ENDS. THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. MWL-8ST A, MWM-10ST B, MWR-14ST C, ETC.) FOR FLAT SHIM TOP WAVE SPRINGS, ADD AN 'F' TO THE END OF THE PART NUMBER (i.e. MWL-8ST AF, MWM-10ST BF, MWR-14ST CF, ETC.) MATERIAL CODES: ST = CARBON STEEL. SQ = 17-7 PH/C STAINLESS STEEL. SPECIAL ALLOYS AVAILABLE UPON REQUEST.
Description
Multi-Turn- Metric Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force. Multi-Turn Plain End and Multi-Turn Flat Shim tops available *Not available with shim ends ALL DIMENSIONS IN MILLIMETERS UNLESS OTHERWISE SPECIFIED. PART NUMBERS SHOWN REFLECT MULTI-TURN WAVE SPRINGS WITH PLAIN ENDS. THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. MWL-8ST A, MWM-10ST B, MWR-14ST C, ETC.) FOR FLAT SHIM TOP WAVE SPRINGS, ADD AN 'F' TO THE END OF THE PART NUMBER (i.e. MWL-8ST AF, MWM-10ST BF, MWR-14ST CF, ETC.) MATERIAL CODES: ST = CARBON STEEL. SQ = 17-7 PH/C STAINLESS STEEL. SPECIAL ALLOYS AVAILABLE UPON REQUEST.

Suppliers

Company
Product
Description
Supplier Links
MWL, MWM, MWR Wave Springs - MWL-25 A - Daemar Inc.
Lawrenceville, GA, USA
MWL, MWM, MWR Wave Springs
MWL-25 A
MWL, MWM, MWR Wave Springs MWL-25 A
Multi-Turn- Metric Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force. Multi-Turn Plain End and Multi-Turn Flat Shim tops available *Not available with shim ends ALL DIMENSIONS IN MILLIMETERS UNLESS OTHERWISE SPECIFIED. PART NUMBERS SHOWN REFLECT MULTI-TURN WAVE SPRINGS WITH PLAIN ENDS. THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. MWL-8ST A, MWM-10ST B, MWR-14ST C, ETC.) FOR FLAT SHIM TOP WAVE SPRINGS, ADD AN 'F' TO THE END OF THE PART NUMBER (i.e. MWL-8ST AF, MWM-10ST BF, MWR-14ST CF, ETC.) MATERIAL CODES: ST = CARBON STEEL. SQ = 17-7 PH/C STAINLESS STEEL. SPECIAL ALLOYS AVAILABLE UPON REQUEST.

Multi-Turn- Metric

Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force.

Multi-Turn Plain End and Multi-Turn Flat Shim tops available

*Not available with shim ends

ALL DIMENSIONS IN MILLIMETERS UNLESS OTHERWISE SPECIFIED.

PART NUMBERS SHOWN REFLECT MULTI-TURN WAVE SPRINGS WITH PLAIN ENDS.

THE LETTERS SHOWN AFTER THE PART NUMBERS REPRESENT THE NUMBER OF TURNS. WHEN ORDERING, PARTS SHOULD BE PRESENTED WITH THE PART NUMBER, FOLLOWED BY THE MATERIAL, AND THEN THE NUMBER OF TURNS (i.e. MWL-8ST A, MWM-10ST B, MWR-14ST C, ETC.)

FOR FLAT SHIM TOP WAVE SPRINGS, ADD AN 'F' TO THE END OF THE PART NUMBER (i.e. MWL-8ST AF, MWM-10ST BF, MWR-14ST CF, ETC.)

MATERIAL CODES: ST = CARBON STEEL. SQ = 17-7 PH/C STAINLESS STEEL. SPECIAL ALLOYS AVAILABLE UPON REQUEST.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Compression Springs
Product Number MWL-25 A
Product Name MWL, MWM, MWR Wave Springs
Coil Shape Wave
Base Unit System Metric Design
Outer Diameter 0.9843 inch (25 mm)
Inner Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Wave Spring - LR-0637 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.38 inch (162 mm)
View Details
Wave Springs - MWL-28 B - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.8661 inch (22 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Spring - C125-H10 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details