Daemar Inc. TH - Self-Lubricating Bushings - Metric Sizes MB657040-TH

Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH - Self-Lubricating Bushings - Metric Sizes - MB657040-TH - Daemar Inc.
Lawrenceville, GA, USA
TH - Self-Lubricating Bushings - Metric Sizes
MB657040-TH
TH - Self-Lubricating Bushings - Metric Sizes MB657040-TH
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Cylindrical Bushings
Length = 3.00 to 115.00 mm
Shaft Diameter = 2.994 to 300.00 mm
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB657040-TH
Product Name TH - Self-Lubricating Bushings - Metric Sizes
Bushing Type Sleeve
Design Units Metric
Shaft OD 2.5567 to 2.5579 inch (64.94 to 64.97 mm)
Housing Bore 2.7559 to 2.7571 inch (70.00 to 70.03 mm)
Bearing ID 2.5591 inch (65.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3937 inch (10.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
Bushing - 185580416 - Radwell International
Accurate Bushing Company, Inc.
Specs
Design Units Metric
View Details
DU™ Cylindrical Bushes - Inch Size - 0410DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details