Daemar Inc. TH - Self-Lubricating Bushings - Metric Sizes MB303440-TH

Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH - Self-Lubricating Bushings - Metric Sizes - MB303440-TH - Daemar Inc.
Lawrenceville, GA, USA
TH - Self-Lubricating Bushings - Metric Sizes
MB303440-TH
TH - Self-Lubricating Bushings - Metric Sizes MB303440-TH
Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Cylindrical Bushings
Length = 3.00 to 115.00 mm
Shaft Diameter = 2.994 to 300.00 mm
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB303440-TH
Product Name TH - Self-Lubricating Bushings - Metric Sizes
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.1795 to 1.1803 inch (29.96 to 29.98 mm)
Housing Bore 1.3386 to 1.3396 inch (34.00 to 34.02 mm)
Bearing ID 1.1811 inch (30.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-3/8-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
Plain Bushes - 528989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.9449 inch (24.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-1000-12 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7660 inch (19.46 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 1320 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details