Daemar Inc. THX - Pre-Lubricating Bushings - Metric Sizes MB300305120-THX

Description
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.
Description
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Suppliers

Company
Product
Description
Supplier Links
THX - Pre-Lubricating Bushings - Metric Sizes - MB300305120-THX - Daemar Inc.
Lawrenceville, GA, USA
THX - Pre-Lubricating Bushings - Metric Sizes
MB300305120-THX
THX - Pre-Lubricating Bushings - Metric Sizes MB300305120-THX
Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Length = 8 mm to 120 mm
Shaft Diameter = 8mm to 300 mm
The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number MB300305120-THX
Product Name THX - Pre-Lubricating Bushings - Metric Sizes
Bushing Type Sleeve
Design Units Metric
Shaft OD 11.8078 to 11.8110 inch (299.92 to 300.00 mm)
Housing Bore 12.0079 to 12.0099 inch (305.00 to 305.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2-5/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.6250 inch (66.67 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Concentric - B-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details